Panduit Corp. Fiber Optic Connector Assemblies FSCSBU

Description
Fiber Optic Plug Connector SC Simplex 125µm Blue
Request a Quote Datasheet
Description
Fiber Optic Plug Connector SC Simplex 125µm Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector Assemblies - 298-12279-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Assemblies
298-12279-ND
Fiber Optic Connector Assemblies 298-12279-ND
Fiber Optic Plug Connector SC Simplex 125µm Blue

Fiber Optic Plug Connector SC Simplex 125µm Blue

Buy Now Datasheet
Sc Fiber Optic Connector 62.5/125¼M Single Mode; Fibre Optic Connector Type Panduit - 33C4134 - Newark, An Avnet Company
Chicago, IL, United States
Sc Fiber Optic Connector 62.5/125¼M Single Mode; Fibre Optic Connector Type Panduit
33C4134
Sc Fiber Optic Connector 62.5/125¼M Single Mode; Fibre Optic Connector Type Panduit 33C4134
SC FIBER OPTIC CONNECTOR 62.5/125¼M SINGLE MODE; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Ceramic Body; Product Range:-; Body Material:Zirconia Ceramic RoHS Compliant: Yes

SC FIBER OPTIC CONNECTOR 62.5/125¼M SINGLE MODE; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Ceramic Body; Product Range:-; Body Material:Zirconia Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-12279-ND 33C4134
Product Name Fiber Optic Connector Assemblies Sc Fiber Optic Connector 62.5/125¼M Single Mode; Fibre Optic Connector Type Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
DIN 41612 - 39-XC5C-9622-1-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers