Panduit Corp. Sc Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit FSCMMRD

Description
SC FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Opti-Crimp Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes
Description
SC FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Opti-Crimp Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sc Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit - 33C4131 - Newark, An Avnet Company
Chicago, IL, United States
Sc Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit
33C4131
Sc Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit 33C4131
SC FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Opti-Crimp Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes

SC FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Opti-Crimp Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33C4131
Product Name Sc Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
Chameleon - 026-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details