Panduit Corp. Sc Fiber Optic Connector, 50/125 Um, Multimode; Fibre Optic Connector Type Panduit FSCMM50RD

Description
SC FIBER OPTIC CONNECTOR, 50/125 uM, MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Opti-Crimp Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes
Description
SC FIBER OPTIC CONNECTOR, 50/125 uM, MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Opti-Crimp Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sc Fiber Optic Connector, 50/125 Um, Multimode; Fibre Optic Connector Type Panduit - 33C4133 - Newark, An Avnet Company
Chicago, IL, United States
Sc Fiber Optic Connector, 50/125 Um, Multimode; Fibre Optic Connector Type Panduit
33C4133
Sc Fiber Optic Connector, 50/125 Um, Multimode; Fibre Optic Connector Type Panduit 33C4133
SC FIBER OPTIC CONNECTOR, 50/125 uM, MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Opti-Crimp Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes

SC FIBER OPTIC CONNECTOR, 50/125 uM, MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Opti-Crimp Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33C4133
Product Name Sc Fiber Optic Connector, 50/125 Um, Multimode; Fibre Optic Connector Type Panduit
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A54200-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Plug socket - NTSD-GD-9-M12-5POL-RK - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
3 suppliers
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details