Panduit Corp. Sc Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit FSCMM50BL

Description
SC FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Opti-Crimp Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes
Description
SC FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Opti-Crimp Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sc Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit - 33C4132 - Newark, An Avnet Company
Chicago, IL, United States
Sc Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit
33C4132
Sc Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit 33C4132
SC FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Opti-Crimp Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes

SC FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Opti-Crimp Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33C4132
Product Name Sc Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190507A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details