Panduit Corp. Fiber Optic Connector Assemblies FSCMBL

Description
Fiber Optic Plug Connector SC Simplex 125µm Ivory
Request a Quote Datasheet
Description
Fiber Optic Plug Connector SC Simplex 125µm Ivory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector Assemblies - 298-16249-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Assemblies
298-16249-ND
Fiber Optic Connector Assemblies 298-16249-ND
Fiber Optic Plug Connector SC Simplex 125µm Ivory

Fiber Optic Plug Connector SC Simplex 125µm Ivory

Buy Now Datasheet
Sc Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit - 04H7349 - Newark, An Avnet Company
Chicago, IL, United States
Sc Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit
04H7349
Sc Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit 04H7349
SC FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Ceramic Body; Product Range:-; Body Material:Zirconia Ceramic RoHS Compliant: Yes

SC FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Ceramic Body; Product Range:-; Body Material:Zirconia Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-16249-ND 04H7349
Product Name Fiber Optic Connector Assemblies Sc Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data