Panduit Corp. Fiber Optic Connector Assemblies FSC2SCBU

Description
Fiber Optic Plug Connector SC Simplex 125µm Blue
Request a Quote Datasheet
Description
Fiber Optic Plug Connector SC Simplex 125µm Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector Assemblies - 298-12712-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Assemblies
298-12712-ND
Fiber Optic Connector Assemblies 298-12712-ND
Fiber Optic Plug Connector SC Simplex 125µm Blue

Fiber Optic Plug Connector SC Simplex 125µm Blue

Buy Now Datasheet
Fiber Optic Conn, Sc, Simplex, Sm; Fibre Optic Connector Type Panduit - 56AJ3212 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Conn, Sc, Simplex, Sm; Fibre Optic Connector Type Panduit
56AJ3212
Fiber Optic Conn, Sc, Simplex, Sm; Fibre Optic Connector Type Panduit 56AJ3212
FIBER OPTIC CONN, SC, SIMPLEX, SM; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:Plastic Body; Product Range:OptiCam Series RoHS Compliant: Yes

FIBER OPTIC CONN, SC, SIMPLEX, SM; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:Plastic Body; Product Range:OptiCam Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-12712-ND 56AJ3212
Product Name Fiber Optic Connector Assemblies Fiber Optic Conn, Sc, Simplex, Sm; Fibre Optic Connector Type Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
PCI Express - 10018783-10103ZLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers