Panduit Corp. Fiber Optic Connector Assemblies FSC2MCXAQ

Description
Fiber Optic Plug Connector SC Simplex 125µm Black
Request a Quote Datasheet
Description
Fiber Optic Plug Connector SC Simplex 125µm Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector Assemblies - 298-12711-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Assemblies
298-12711-ND
Fiber Optic Connector Assemblies 298-12711-ND
Fiber Optic Plug Connector SC Simplex 125µm Black

Fiber Optic Plug Connector SC Simplex 125µm Black

Buy Now Datasheet
Fiber Optic Conn, Sc, Simplex, Mm; Fibre Optic Connector Type Panduit - 56AJ3211 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Conn, Sc, Simplex, Mm; Fibre Optic Connector Type Panduit
56AJ3211
Fiber Optic Conn, Sc, Simplex, Mm; Fibre Optic Connector Type Panduit 56AJ3211
FIBER OPTIC CONN, SC, SIMPLEX, MM; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Connector Body Material:Plastic Body; Product Range:OptiCam Series RoHS Compliant: Yes

FIBER OPTIC CONN, SC, SIMPLEX, MM; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Connector Body Material:Plastic Body; Product Range:OptiCam Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-12711-ND 56AJ3211
Product Name Fiber Optic Connector Assemblies Fiber Optic Conn, Sc, Simplex, Mm; Fibre Optic Connector Type Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products