Panduit Corp. Fiber Optic Connector Assemblies FSC2MC6EI

Description
Fiber Optic Plug Connector SC Simplex 125µm Ivory
Request a Quote Datasheet
Description
Fiber Optic Plug Connector SC Simplex 125µm Ivory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector Assemblies - 298-12710-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Assemblies
298-12710-ND
Fiber Optic Connector Assemblies 298-12710-ND
Fiber Optic Plug Connector SC Simplex 125µm Ivory

Fiber Optic Plug Connector SC Simplex 125µm Ivory

Buy Now Datasheet
Fiber Optic Conn, Sc, Simplex, Mm; Fibre Optic Connector Type Panduit - 42AH9289 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Conn, Sc, Simplex, Mm; Fibre Optic Connector Type Panduit
42AH9289
Fiber Optic Conn, Sc, Simplex, Mm; Fibre Optic Connector Type Panduit 42AH9289
FIBER OPTIC CONN, SC, SIMPLEX, MM; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Plastic Body; Product Range:OptiCam Series RoHS Compliant: Yes

FIBER OPTIC CONN, SC, SIMPLEX, MM; Fibre Optic Connector Type:SC; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Plastic Body; Product Range:OptiCam Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-12710-ND 42AH9289
Product Name Fiber Optic Connector Assemblies Fiber Optic Conn, Sc, Simplex, Mm; Fibre Optic Connector Type Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data