Panduit Corp. Cables, Wires - Fiber Optic Cables FSAD612-BL

Description
Win Source Part Number: 1230793-FSAD612-BL Category: Cables, Wires>Fiber Optic Cables Series: * Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Panduit Corp Other Names: 61305602185 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1230793-FSAD612-BL Category: Cables, Wires>Fiber Optic Cables Series: * Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Panduit Corp Other Names: 61305602185 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Fiber Optic Cables - 1230793-FSAD612-BL - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Fiber Optic Cables
1230793-FSAD612-BL
Cables, Wires - Fiber Optic Cables 1230793-FSAD612-BL
Win Source Part Number: 1230793-FSAD612-BL Category: Cables, Wires>Fiber Optic Cables Series: * Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Panduit Corp Other Names: 61305602185 Product Status: Obsolete

Win Source Part Number: 1230793-FSAD612-BL
Category: Cables, Wires>Fiber Optic Cables
Series: *
Package: Bulk
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: Panduit Corp
Other Names: 61305602185
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1230793-FSAD612-BL
Product Name Cables, Wires - Fiber Optic Cables
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details