Panduit Corp. Fiber Optic Connector Assemblies FLCSSCBUY

Description
Fiber Optic Plug Connector LC Simplex 125µm Natural
Request a Quote Datasheet
Description
Fiber Optic Plug Connector LC Simplex 125µm Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector Assemblies - 298-12680-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Assemblies
298-12680-ND
Fiber Optic Connector Assemblies 298-12680-ND
Fiber Optic Plug Connector LC Simplex 125µm Natural

Fiber Optic Plug Connector LC Simplex 125µm Natural

Buy Now Datasheet
Fiber Optic Conn, Lc, Simplex, Sm; Fibre Optic Connector Type Panduit - 08P3576 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Conn, Lc, Simplex, Sm; Fibre Optic Connector Type Panduit
08P3576
Fiber Optic Conn, Lc, Simplex, Sm; Fibre Optic Connector Type Panduit 08P3576
FIBER OPTIC CONN, LC, SIMPLEX, SM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:Plastic Body; Product Range:OptiCam Series RoHS Compliant: Yes

FIBER OPTIC CONN, LC, SIMPLEX, SM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Connector Body Material:Plastic Body; Product Range:OptiCam Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-12680-ND 08P3576
Product Name Fiber Optic Connector Assemblies Fiber Optic Conn, Lc, Simplex, Sm; Fibre Optic Connector Type Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products