Panduit Corp. Fiber Optic Connector Assemblies FLCSMEIY

Description
Fiber Optic Plug Connector LC Simplex 125µm Ivory
Request a Quote Datasheet
Description
Fiber Optic Plug Connector LC Simplex 125µm Ivory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector Assemblies - 298-16225-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Assemblies
298-16225-ND
Fiber Optic Connector Assemblies 298-16225-ND
Fiber Optic Plug Connector LC Simplex 125µm Ivory

Fiber Optic Plug Connector LC Simplex 125µm Ivory

Buy Now Datasheet
Lc Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit - 84K1441 - Newark, An Avnet Company
Chicago, IL, United States
Lc Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit
84K1441
Lc Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit 84K1441
LC FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Plastic Body; Product Range:-; Connector Type:LC Fiber Optic RoHS Compliant: Yes

LC FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Plastic Body; Product Range:-; Connector Type:LC Fiber Optic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-16225-ND 84K1441
Product Name Fiber Optic Connector Assemblies Lc Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm BNC Straight Plug - 150512 - PIC Wire & Cable
Specs
Geometry Straight
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10025026-10202CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers