The Fibre Conn, LC Simplex, MM, 50/125Oºm is a pre-polished fiber optic connector designed for multimode applications. It features a small form factor and is compatible with TIA/EIA-604 FOCIS-10 standards, ensuring reliable performance. The connector has an average insertion loss of 0.3dB per mated pair and a return loss greater than 20dB for multimode fibers. It is suitable for use with 900Oºm tight-buffered cables and can accommodate cable sizes ranging from 1.6mm to 3.0mm with optional boots. The LC OptiCam® connector design allows for quick and easy installation without the need for field polishing or adhesive, significantly reducing termination time. It supports up to two re-terminations without performance degradation, which enhances yield rates and minimizes waste. The zirconia ceramic ferrule provides durability for repeated matings, making it ideal for high-speed data transmission in various applications, including fiber optic backbone and horizontal installations.
Fiber Optic Plug Connector LC Simplex 125µm Natural
FIBRE CONN, LC SIMPLEX, MM, 50/125UM; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm; Connector Body Material:Plastic Body; Product Range:OptiCam Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-12676-ND | 84K1439 |
| Product Name | Fiber Optic Connector Assemblies | Fibre Conn, Lc Simplex, Mm, 50/125Um; Fibre Optic Connector Type Panduit |
| Mounting | Free Hanging (In-Line) |