Panduit Corp. Fiber Optic Connector Assemblies FLCDMEIY

Description
Fiber Optic Connector
Request a Quote Datasheet
Description
Fiber Optic Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector Assemblies - FLCDMEIY-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Assemblies
FLCDMEIY-ND
Fiber Optic Connector Assemblies FLCDMEIY-ND
Fiber Optic Connector

Fiber Optic Connector

Buy Now Datasheet
Lc Fiber Optic Connector, 900 Um, Multimode; Fibre Optic Connector Type Panduit - 84K1434 - Newark, An Avnet Company
Chicago, IL, United States
Lc Fiber Optic Connector, 900 Um, Multimode; Fibre Optic Connector Type Panduit
84K1434
Lc Fiber Optic Connector, 900 Um, Multimode; Fibre Optic Connector Type Panduit 84K1434
LC FIBER OPTIC CONNECTOR, 900 uM, MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Ceramic Body; Product Range:LC Series; Body Length:2.2"; Colour:Electric Ivory RoHS Compliant: Yes

LC FIBER OPTIC CONNECTOR, 900 uM, MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Ceramic Body; Product Range:LC Series; Body Length:2.2"; Colour:Electric Ivory RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FLCDMEIY-ND 84K1434
Product Name Fiber Optic Connector Assemblies Lc Fiber Optic Connector, 900 Um, Multimode; Fibre Optic Connector Type Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-A800-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details