Panduit Corp. Fj Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit FJJSMM5CEI

Description
FJ FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE; Fibre Optic Connector Type:FJ; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Mini-Com Series; Connector Type:FJ Fibre Optic RoHS Compliant: Yes
Datasheet
Description
FJ FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE; Fibre Optic Connector Type:FJ; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Mini-Com Series; Connector Type:FJ Fibre Optic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fj Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit - 99B2790 - Newark, An Avnet Company
Chicago, IL, United States
Fj Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit
99B2790
Fj Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit 99B2790
FJ FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE; Fibre Optic Connector Type:FJ; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Mini-Com Series; Connector Type:FJ Fibre Optic RoHS Compliant: Yes

FJ FIBER OPTIC CONNECTOR 62.5/125¼M MULTIMODE; Fibre Optic Connector Type:FJ; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Mini-Com Series; Connector Type:FJ Fibre Optic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99B2790
Product Name Fj Fiber Optic Connector 62.5/125¼M Multimode; Fibre Optic Connector Type Panduit
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products