Panduit Corp. Fj Fiber Optic Connector 62.5/125?m Multimode; Fibre Optic Connector Type Panduit FJGCCEI

Description
FJ FIBER OPTIC CONNECTOR 62.5/125?M MULTIMODE; Fibre Optic Connector Type:FJ; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm, 62.5µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Mini-Com Series RoHS Compliant: Yes
Description
FJ FIBER OPTIC CONNECTOR 62.5/125?M MULTIMODE; Fibre Optic Connector Type:FJ; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm, 62.5µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Mini-Com Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fj Fiber Optic Connector 62.5/125µm Multimode is designed for use with multimode fiber types, specifically accommodating 62.5/125µm and 50/125µm fibers. It features a small form factor that allows for high port density, making it suitable for applications where space is a constraint. The connector utilizes a ceramic ferrule with a pre-polished fiber stub, which eliminates the need for field polishing and adhesive, thereby speeding up installation. This connector has a typical insertion loss of 0.35dB and a return loss greater than 20dB, ensuring reliable performance. It is compliant with the TIA FOCIS-6 interface specification and is field terminable, allowing for flexibility in assembling patch cords on-site. The RJ-45 style module is designed to snap into all MINI-COM outlets and modular patch panels, providing a familiar interface for users. The robust design of the connector protects fibers from mechanical and environmental stress, and its non-optical disconnect feature maintains data transmission under tensile load. Additionally, the connector is available in keyed configurations for enhanced network security, making it suitable for sensitive applications in military, government, and financial sectors.

Datasheet Summary
Powered by GS/AI

The Fj Fiber Optic Connector 62.5/125µm Multimode is designed for use with multimode fiber types, specifically accommodating 62.5/125µm and 50/125µm fibers. It features a small form factor that allows for high port density, making it suitable for applications where space is a constraint. The connector utilizes a ceramic ferrule with a pre-polished fiber stub, which eliminates the need for field polishing and adhesive, thereby speeding up installation. This connector has a typical insertion loss of 0.35dB and a return loss greater than 20dB, ensuring reliable performance. It is compliant with the TIA FOCIS-6 interface specification and is field terminable, allowing for flexibility in assembling patch cords on-site. The RJ-45 style module is designed to snap into all MINI-COM outlets and modular patch panels, providing a familiar interface for users. The robust design of the connector protects fibers from mechanical and environmental stress, and its non-optical disconnect feature maintains data transmission under tensile load. Additionally, the connector is available in keyed configurations for enhanced network security, making it suitable for sensitive applications in military, government, and financial sectors.

Suppliers

Company
Product
Description
Supplier Links
Fj Fiber Optic Connector 62.5/125?m Multimode; Fibre Optic Connector Type Panduit - 83F4336 - Newark, An Avnet Company
Chicago, IL, United States
Fj Fiber Optic Connector 62.5/125?m Multimode; Fibre Optic Connector Type Panduit
83F4336
Fj Fiber Optic Connector 62.5/125?m Multimode; Fibre Optic Connector Type Panduit 83F4336
FJ FIBER OPTIC CONNECTOR 62.5/125?M MULTIMODE; Fibre Optic Connector Type:FJ; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm, 62.5µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Mini-Com Series RoHS Compliant: Yes

FJ FIBER OPTIC CONNECTOR 62.5/125?M MULTIMODE; Fibre Optic Connector Type:FJ; Fibre Type:Multimode; Fibre Diameter:50µm / 125µm, 62.5µm / 125µm; Connector Body Material:Ceramic Body; Product Range:Mini-Com Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83F4336
Product Name Fj Fiber Optic Connector 62.5/125?m Multimode; Fibre Optic Connector Type Panduit
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details