Latching Flat Cable Mounts
NULL
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:128.5mm; External Width:56.4mm RoHS Compliant: Yes
LATCHING MOUNT, FLAT CABLE, PK100; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:128.5mm; RoHS Compliant: Yes
CABLE TIE HLDR SNGLE ADH GRAY
| Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Cable Ties |
| Product Number | 70044446 | 78F628 | FCM2-A-C14 |
| Product Name | ADHESIVE FLAT CABLE MOUNT; ACCOMODATES 2.05IN CABLE | Cable Fastener; Cable Clamp / Clip Type Panduit | Cable Ties - Holders and Mountings |