Panduit Corp. Cables, Wires - Management - Cable Supports and Fasteners FCM1-A-T14

Description
Win Source Part Number: 1059414-FCM1-A-T14 Category: Cables, Wires - Management>Cable Supports and Fasteners Type: Clip, Flat Color: Gray Package: Bulk Length: 1.210" (30.73mm) Standard Package: 200 Material: Polyamide (PA66), Nylon 6/6 Width: 1.000" (25.40mm) Type Attributes: Hinged, Top Lock Opening Size: 1.050" (26.67mm) Adhesive: Rubber Based Mounting Type: Adhesive Alternative Parts (Cross-Reference): ABM100-AT-D0; ABM100-A-D20; FCM1-S6-T14; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498359362,FCM1-A-T 14-ND,298-14493 Base Product Number: FCM1
Request a Quote Datasheet
Description
Win Source Part Number: 1059414-FCM1-A-T14 Category: Cables, Wires - Management>Cable Supports and Fasteners Type: Clip, Flat Color: Gray Package: Bulk Length: 1.210" (30.73mm) Standard Package: 200 Material: Polyamide (PA66), Nylon 6/6 Width: 1.000" (25.40mm) Type Attributes: Hinged, Top Lock Opening Size: 1.050" (26.67mm) Adhesive: Rubber Based Mounting Type: Adhesive Alternative Parts (Cross-Reference): ABM100-AT-D0; ABM100-A-D20; FCM1-S6-T14; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498359362,FCM1-A-T 14-ND,298-14493 Base Product Number: FCM1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1059414-FCM1-A-T14
Cables, Wires - Management - Cable Supports and Fasteners 1059414-FCM1-A-T14
Win Source Part Number: 1059414-FCM1-A-T14 Category: Cables, Wires - Management>Cable Supports and Fasteners Type: Clip, Flat Color: Gray Package: Bulk Length: 1.210" (30.73mm) Standard Package: 200 Material: Polyamide (PA66), Nylon 6/6 Width: 1.000" (25.40mm) Type Attributes: Hinged, Top Lock Opening Size: 1.050" (26.67mm) Adhesive: Rubber Based Mounting Type: Adhesive Alternative Parts (Cross-Reference): ABM100-AT-D0; ABM100-A-D20; FCM1-S6-T14; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498359362,FCM1-A-T 14-ND,298-14493 Base Product Number: FCM1

Win Source Part Number: 1059414-FCM1-A-T14
Category: Cables, Wires - Management>Cable Supports and Fasteners
Type: Clip, Flat
Color: Gray
Package: Bulk
Length: 1.210" (30.73mm)
Standard Package: 200
Material: Polyamide (PA66), Nylon 6/6
Width: 1.000" (25.40mm)
Type Attributes: Hinged, Top Lock
Opening Size: 1.050" (26.67mm)
Adhesive: Rubber Based
Mounting Type: Adhesive
Alternative Parts (Cross-Reference): ABM100-AT-D0; ABM100-A-D20; FCM1-S6-T14;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 07498359362,FCM1-A-T14-ND,298-14493
Base Product Number: FCM1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1059414-FCM1-A-T14
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details