Latching Flat Cable Mounts
NULL
CABLE TIE HLDR SNGLE ADH GRAY
LATCHING MOUNT, FLAT CABLE, PK100; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:73.7mm; ExternalRoHS Compliant: Yes
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:73.7mm; External Width:26.7mm RoHS Compliant: Yes
| Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Cable Ties | Wire and Cable Clips |
| Product Number | 70044444 | FCM1-A-C14 | 96K9838 |
| Product Name | ADHESIVE FLAT CABLE MOUNT; ACCOMODATES 1.06IN CABLE | Cable Ties - Holders and Mountings | Latching Mount, Flat Cable, Pk100; Cable Clamp / Clip Type Panduit |