Panduit Corp. ADHESIVE FLAT CABLE MOUNT; ACCOMODATES 1.20IN CABLE FCM1.2-A-C14

Description
Latching Flat Cable Mounts NULL
Datasheet
Description
Latching Flat Cable Mounts NULL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADHESIVE FLAT CABLE MOUNT; ACCOMODATES 1.20IN CABLE - 70043674 - Allied Electronics, Inc.
Fort Worth, TX, USA
ADHESIVE FLAT CABLE MOUNT; ACCOMODATES 1.20IN CABLE
70043674
ADHESIVE FLAT CABLE MOUNT; ACCOMODATES 1.20IN CABLE 70043674
Latching Flat Cable Mounts NULL

Latching Flat Cable Mounts
NULL

Supplier's Site
Cable Fastener; Cable Clamp / Clip Type Panduit - 84F1417 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Panduit
84F1417
Cable Fastener; Cable Clamp / Clip Type Panduit 84F1417
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:80.3mm; External Width:34.8mm RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:80.3mm; External Width:34.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Clamp, Nylon 6.6, Grey, Pk100; Cable Clamp / Clip Type Panduit - 61AC7619 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Grey, Pk100; Cable Clamp / Clip Type Panduit
61AC7619
Cable Clamp, Nylon 6.6, Grey, Pk100; Cable Clamp / Clip Type Panduit 61AC7619
CABLE CLAMP, NYLON 6.6, GREY, PK100; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:80.3mm; RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, GREY, PK100; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:80.3mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips
Product Number 70043674 84F1417
Product Name ADHESIVE FLAT CABLE MOUNT; ACCOMODATES 1.20IN CABLE Cable Fastener; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2538547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Steel; Mild Steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details