Panduit Corp. Flat Cable Clip, Adh., Any Width FCC5-A-D8

Description
Flat Cable Clip, Adh., Any Width
Request a Quote Datasheet
Description
Flat Cable Clip, Adh., Any Width
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Clip, Adh., Any Width - FCC5-A-D8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Flat Cable Clip, Adh., Any Width
FCC5-A-D8
Flat Cable Clip, Adh., Any Width FCC5-A-D8
Flat Cable Clip, Adh., Any Width

Flat Cable Clip, Adh., Any Width

Buy Now
Cable Supports and Fasteners - 298-14490-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-14490-ND
Cable Supports and Fasteners 298-14490-ND
Cable Clip, Flat C-Type Gray Adhesive

Cable Clip, Flat C-Type Gray Adhesive

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Panduit - 89F1913 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Panduit
89F1913
Cable Fastener; Cable Clamp / Clip Type Panduit 89F1913
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:25.4mm; External Width:14.2mm RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:25.4mm; External Width:14.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number FCC5-A-D8 298-14490-ND 89F1913
Product Name Flat Cable Clip, Adh., Any Width Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Panduit
Type C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Insulated Cable Clamp - 8130 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers