Panduit Corp. Fiber Optic Cable Assembly; Fibre Optic Connector A Panduit F9D3-3M1Y

Description
FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:SC; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:1m; Fibre Diameter:9µm / 125µm; Product Range:-; Cable Length:1m RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:SC; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:1m; Fibre Diameter:9µm / 125µm; Product Range:-; Cable Length:1m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable Assembly; Fibre Optic Connector A Panduit - 84K2418 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Cable Assembly; Fibre Optic Connector A Panduit
84K2418
Fiber Optic Cable Assembly; Fibre Optic Connector A Panduit 84K2418
FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:SC; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:1m; Fibre Diameter:9µm / 125µm; Product Range:-; Cable Length:1m RoHS Compliant: Yes

FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:SC; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:1m; Fibre Diameter:9µm / 125µm; Product Range:-; Cable Length:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K2418
Product Name Fiber Optic Cable Assembly; Fibre Optic Connector A Panduit
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details