Panduit Corp. Terminal Block Wire Ferrules F93-40-Q

Description
Wire Ferrule Connector 350MCM (185.00mm²) Single Wire
Request a Quote Datasheet
Description
Wire Ferrule Connector 350MCM (185.00mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 298-14487-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
298-14487-ND
Terminal Block Wire Ferrules 298-14487-ND
Wire Ferrule Connector 350MCM (185.00mm²) Single Wire

Wire Ferrule Connector 350MCM (185.00mm²) Single Wire

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
F93-40-Q
Terminals F93-40-Q
Terminals LRG FERR NON-INSUL 350 kcmil 1.57

Terminals LRG FERR NON-INSUL 350 kcmil 1.57

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 298-14487-ND F93-40-Q
Product Name Terminal Block Wire Ferrules Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details