Cable Fiber Optic LC Duplex To LC Duplex 9/125 23.0' (7.0m)
| DigiKey | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | F92ERQ1Q1SNM007-ND |
| Product Name | Fiber Optic Cables |
| Cable Type | Duplex |
| Fiber Mode | SingleMode |
| Core Size | 9 to 125 µm (0.3543 to 4.92 mils) |