Cable Fiber Optic SC Duplex To SC Duplex 9/125 9.8' (3.0m)
Fiber Optic Cable Assemblies OS1/OS2 2 FIBER 3mm JACKET PATCHCORD
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Fiber Optic Cables | Fiber Optic Cables |
| Product Number | F923LSNSNSNM003-ND | F923LSNSNSNM003 |
| Product Name | Fiber Optic Cables | Fiber Optic Cable Assemblies |
| Cable Type | Duplex | |
| Fiber Mode | SingleMode | |
| Core Size | 9 to 125 µm (0.3543 to 4.92 mils) | |
| Connector Type | SC |