Panduit Corp.
Fiber Optic Cables
F923LANSNSNM033
Description
Cable Fiber Optic To
Request a Quote
Email Supplier
Datasheet
Description
Cable Fiber Optic To
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
F923LANSNSNM033-ND |
|
Product Name
|
Fiber Optic Cables |
|
Cable Type
|
Duplex
|
|
Fiber Mode
|
SingleMode
|
|
Core Size
|
9 to 125 µm (0.3543 to 4.92 mils)
|
|
Connector Type
|
SC
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Type
Duplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
2
View Details
Core Size
1000 µm (39.37 mils)
Bending Radius
15 mm (0.5906 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fiber Mode
SingleMode
Wavelength
320 to 430 nm (3200 to 4300 Å)
Numerical Aperture
0.1200
View Details