Wire Ferrule Connector DIN 1 AWG (50.00mm²) Single Wire
CONN FERRULE DIN 1AWG
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-14477-ND | F87-32-C | F87-32-C |
| Product Name | Terminal Block Wire Ferrules | Terminal Block Accessories | Terminals |
| Connector Type | DIN Connector |