FERRULE, NON-INSULATED, 2 AWG (35.0MM??)
Wire Ferrule Connector DIN 2 AWG (35.00mm²) Single Wire
| Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | F86-18-C | 298-14471-ND | F86-18-C |
| Product Name | Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin | Terminal Block Wire Ferrules | Terminals |
| Connector Type | DIN Connector |