Wire Ferrule Connector DIN 4 AWG (25.00mm²) Single Wire
FERRULE, NON-INSULATED, 4 AWG (25.0MM??)
Terminals Ferrule non-insul 4 AWG (25.0mm)
| DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-14468-ND | F85-18-C | F85-18-C |
| Product Name | Terminal Block Wire Ferrules | Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin | Terminals |
| Connector Type | DIN Connector |