Panduit Corp. Terminal Block Wire Ferrules F84-18-TL

Description
Wire Ferrule Connector DIN 6 AWG (16.00mm²) Single Wire
Request a Quote Datasheet
Description
Wire Ferrule Connector DIN 6 AWG (16.00mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 298-14465-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
298-14465-ND
Terminal Block Wire Ferrules 298-14465-ND
Wire Ferrule Connector DIN 6 AWG (16.00mm²) Single Wire

Wire Ferrule Connector DIN 6 AWG (16.00mm²) Single Wire

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
F84-18-TL
Terminals F84-18-TL
Terminals Ferrule non-insul 6 AWG (16.0mm sq)

Terminals Ferrule non-insul 6 AWG (16.0mm sq)

Buy Now
High Quality Ferrule End Sleeve, Single Wire Configuration, 6 American Wire Gauge, No Insulation Rohs Compliant Panduit - 33C9678 - Newark, An Avnet Company
Chicago, IL, United States
High Quality Ferrule End Sleeve, Single Wire Configuration, 6 American Wire Gauge, No Insulation Rohs Compliant Panduit
33C9678
High Quality Ferrule End Sleeve, Single Wire Configuration, 6 American Wire Gauge, No Insulation Rohs Compliant Panduit 33C9678
High quality ferrule end sleeve, single wire configuration, 6 American wire gauge, no insulation RoHS Compliant: Yes

High quality ferrule end sleeve, single wire configuration, 6 American wire gauge, no insulation RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-14465-ND F84-18-TL 33C9678
Product Name Terminal Block Wire Ferrules Terminals High Quality Ferrule End Sleeve, Single Wire Configuration, 6 American Wire Gauge, No Insulation Rohs Compliant Panduit
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Adapter - NEFV-V12-M12W8-0.6-M12QG5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details