Panduit Corp. Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin F82-15-M

Description
Ferrule, non-insulated, 10 AWG (6.0mm??)
Request a Quote Datasheet
Description
Ferrule, non-insulated, 10 AWG (6.0mm??)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin - F82-15-M - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin
F82-15-M
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin F82-15-M
Ferrule, non-insulated, 10 AWG (6.0mm??)

Ferrule, non-insulated, 10 AWG (6.0mm??)

Buy Now
Terminal Block Wire Ferrules - 298-14460-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
298-14460-ND
Terminal Block Wire Ferrules 298-14460-ND
Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire

Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
F82-15-M
Terminals F82-15-M
Terminals FERRULE NON-INS 10 AWG .59

Terminals FERRULE NON-INS 10 AWG .59

Buy Now

Technical Specifications

  Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number F82-15-M 298-14460-ND F82-15-M
Product Name Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin Terminal Block Wire Ferrules Terminals
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Cable Connectors - NCN-MB-141-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
DIN Connectors - 2100221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details