The Panduit wire ferrules, part number 298-14457-ND, are designed for use with stranded copper wire in the range of 20 AWG to 1/0 AWG. These ferrules are suitable for applications requiring a maximum operating temperature of 150°C. The material used is copper, which is tin plated for enhanced conductivity and corrosion resistance. The ferrules are compliant with UL standards for stranded copper wire. They are intended for use with specific crimping tools, ensuring reliable connections in terminal block applications. The dimensions and specifications are provided in both imperial and metric units, facilitating integration into various engineering projects.
CONN FERRULE DIN 12AWG
| DigiKey | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 298-14457-ND |
| Product Name | Terminal Blocks - Accessories - Wire Ferrules |
| Terminal Type | Barrel, Bullet |