Ferrule, non-insulated, 14 AWG (2.5mm??)
Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire
Terminals Ferrule 14AWG 0.31 Non Insulated
| Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | F80-8-M | 298-14453-ND | F80-8-M |
| Product Name | Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin | Terminal Block Wire Ferrules | Terminals |
| Connector Type | DIN Connector |