Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire
Ferrule, non-insulated, 14 AWG (2.5mm??)
| DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-14450-ND | F80-10-M | F80-10-M |
| Product Name | Terminal Block Wire Ferrules | Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin | Terminals |
| Connector Type | DIN Connector |