Wire Ferrule Connector DIN 18 AWG (0.75mm²) Single Wire
FERRULE, NON-INSULATED, 20 AWG (0.75MM??
CONN FERRULE DIN 18AWG
| DigiKey | Heilind Electronics, Inc. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-14442-ND | F76-8-M | F76-8-M | F76-8-M |
| Product Name | Terminal Block Wire Ferrules | Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin | Terminal Block Accessories | Terminals |
| Connector Type | DIN Connector |