Panduit Corp. Terminal Block Wire Ferrules F73-7-M

Description
Wire Ferrule Connector DIN 24 AWG (0.25mm²) Single Wire
Request a Quote Datasheet
Description
Wire Ferrule Connector DIN 24 AWG (0.25mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 298-19732-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
298-19732-ND
Terminal Block Wire Ferrules 298-19732-ND
Wire Ferrule Connector DIN 24 AWG (0.25mm²) Single Wire

Wire Ferrule Connector DIN 24 AWG (0.25mm²) Single Wire

Buy Now Datasheet
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin - F73-7-M - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin
F73-7-M
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin F73-7-M
Ferrule, non-insulated, 24 AWG (0.25mm??

Ferrule, non-insulated, 24 AWG (0.25mm??

Buy Now
Sheung Wan, Hong Kong
Terminals
F73-7-M
Terminals F73-7-M
Terminals Ferrule non-insul 24 AWG (.25mm)

Terminals Ferrule non-insul 24 AWG (.25mm)

Buy Now

Technical Specifications

  DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-19732-ND F73-7-M F73-7-M
Product Name Terminal Block Wire Ferrules Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin Terminals
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-4910-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers