Panduit Corp. Terminal Block Wire Ferrules F73-5-M

Description
Wire Ferrule Connector DIN 24 AWG (0.25mm²) Single Wire
Request a Quote Datasheet
Description
Wire Ferrule Connector DIN 24 AWG (0.25mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 298-10758-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
298-10758-ND
Terminal Block Wire Ferrules 298-10758-ND
Wire Ferrule Connector DIN 24 AWG (0.25mm²) Single Wire

Wire Ferrule Connector DIN 24 AWG (0.25mm²) Single Wire

Buy Now Datasheet
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin - F73-5-M - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin
F73-5-M
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin F73-5-M
Ferrule, non-insulated, 24 AWG (0.25mm??

Ferrule, non-insulated, 24 AWG (0.25mm??

Buy Now
Terminal Block Accessories - F73-5-M - ODG (Origin Data Global)
Shenzhen, China
Terminal Block Accessories
F73-5-M
Terminal Block Accessories F73-5-M
CONN FERRULE DIN 24AWG

CONN FERRULE DIN 24AWG

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-10758-ND F73-5-M F73-5-M
Product Name Terminal Block Wire Ferrules Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin Terminal Block Accessories
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCN-MG-A810-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
DIN Connectors - 2100259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details