Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
PANDUIT CORP.
F6Z2-12M10 -- ST TO MTRJ 62.5UM 1.8MM ZIP RISER P/C 10 PANDUIT
Panduit Corp.
St To Mtrj 62.5Um 1.8Mm Zip Riser P/c 10 Panduit
F6Z2-12M10
Description
ST TO MTRJ 62.5UM 1.8MM ZIP RISER P/C 10
Newark, An Avnet Company
Done
Description
ST TO MTRJ 62.5UM 1.8MM ZIP RISER P/C 10
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
St To Mtrj 62.5Um 1.8Mm Zip Riser P/c 10 Panduit
03M7811
St To Mtrj 62.5Um 1.8Mm Zip Riser P/c 10 Panduit
03M7811
ST TO MTRJ 62.5UM 1.8MM ZIP RISER P/C 10
ST TO MTRJ 62.5UM 1.8MM ZIP RISER P/C 10
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
03M7811
Product Name
St To Mtrj 62.5Um 1.8Mm Zip Riser P/c 10 Panduit
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
Modular Topjob S Connector; Modular; For Jumper Contact Slot; 1-Pole; 1,50 Mm ; Gray Wago
2001-511
Specs
Connector Type
Modular Connector and RJ Connector
View Details
Beckhoff Automation LLC
ZS7100-B015 | B12 color coding connector/square flange, orange
View Details
Strainsert
Mating Connector/Plugs
Bx6P
Specs
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details
BRIM Electronics, Inc.
Meter Type Banana Plug
942
Specs
Gender
Male / Plug
Current Rating
10.0 amps
View Details