FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:ST; Fibre Optic Connector B:ST; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:1m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 84K2281 |
| Product Name | Fiber Optic Cable Assembly; Fibre Optic Connector A Panduit |
| Product Type | Fibre Channel |