Panduit Corp. Fiber Optic Cable Assembly; Fibre Optic Connector A Panduit F6D6P-6PM3Y

Description
FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:FJ; Fibre Optic Connector B:FJ; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:3m; Size:3 RoHS Compliant: Yes
Description
FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:FJ; Fibre Optic Connector B:FJ; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:3m; Size:3 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable Assembly; Fibre Optic Connector A Panduit - 84K2143 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Cable Assembly; Fibre Optic Connector A Panduit
84K2143
Fiber Optic Cable Assembly; Fibre Optic Connector A Panduit 84K2143
FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:FJ; Fibre Optic Connector B:FJ; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:3m; Size:3 RoHS Compliant: Yes

FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:FJ; Fibre Optic Connector B:FJ; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:3m; Size:3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K2143
Product Name Fiber Optic Cable Assembly; Fibre Optic Connector A Panduit
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details