Panduit Corp. Fiber Optic Cable Assembly St-Sc; Fibre Optic Connector A Panduit F6D2-3M1Y

Description
FIBER OPTIC CABLE ASSEMBLY ST-SC; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:1m RoHS Compliant: Yes
Description
FIBER OPTIC CABLE ASSEMBLY ST-SC; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:1m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable Assembly St-Sc; Fibre Optic Connector A Panduit - 84K2049 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Cable Assembly St-Sc; Fibre Optic Connector A Panduit
84K2049
Fiber Optic Cable Assembly St-Sc; Fibre Optic Connector A Panduit 84K2049
FIBER OPTIC CABLE ASSEMBLY ST-SC; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:1m RoHS Compliant: Yes

FIBER OPTIC CABLE ASSEMBLY ST-SC; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:1m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K2049
Product Name Fiber Optic Cable Assembly St-Sc; Fibre Optic Connector A Panduit
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details