Panduit Corp. Fiber Optic Cable Assembly St-St; Fibre Optic Connector A Panduit F6D2-2M1Y

Description
FIBER OPTIC CABLE ASSEMBLY ST-ST; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:1m RoHS Compliant: Yes
Description
FIBER OPTIC CABLE ASSEMBLY ST-ST; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:1m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable Assembly St-St; Fibre Optic Connector A Panduit - 84K2035 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Cable Assembly St-St; Fibre Optic Connector A Panduit
84K2035
Fiber Optic Cable Assembly St-St; Fibre Optic Connector A Panduit 84K2035
FIBER OPTIC CABLE ASSEMBLY ST-ST; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:1m RoHS Compliant: Yes

FIBER OPTIC CABLE ASSEMBLY ST-ST; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:1m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K2035
Product Name Fiber Optic Cable Assembly St-St; Fibre Optic Connector A Panduit
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XR Mini-Hooks - 1050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6812A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details