Panduit Corp. Fiber Optic Cable Assembly; Fibre Optic Connector A Panduit F5D3-3M3Y

Description
FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:SC; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:-; Cable Length:3m RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:SC; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:-; Cable Length:3m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable Assembly; Fibre Optic Connector A Panduit - 84K1855 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Cable Assembly; Fibre Optic Connector A Panduit
84K1855
Fiber Optic Cable Assembly; Fibre Optic Connector A Panduit 84K1855
FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:SC; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:-; Cable Length:3m RoHS Compliant: Yes

FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:SC; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:-; Cable Length:3m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K1855
Product Name Fiber Optic Cable Assembly; Fibre Optic Connector A Panduit
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details