Panduit Corp. Wire Ducts, Raceways F3X3LG6-A

Description
Wire Duct Gray, Light Slotted (Raceway), Base Adhesive, Screw 6.00' (1.83m)
Request a Quote Datasheet
Description
Wire Duct Gray, Light Slotted (Raceway), Base Adhesive, Screw 6.00' (1.83m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Ducts, Raceways - 298-18281-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-18281-ND
Wire Ducts, Raceways 298-18281-ND
Wire Duct Gray, Light Slotted (Raceway), Base Adhesive, Screw 6.00' (1.83m)

Wire Duct Gray, Light Slotted (Raceway), Base Adhesive, Screw 6.00' (1.83m)

Buy Now Datasheet
Narrow Slotted Duct, PVC,3in X 3in X 6ft,LGRY, Adhes Back - 70044130 - Allied Electronics, Inc.
Fort Worth, TX, USA
Narrow Slotted Duct, PVC,3in X 3in X 6ft,LGRY, Adhes Back
70044130
Narrow Slotted Duct, PVC,3in X 3in X 6ft,LGRY, Adhes Back 70044130
Panduct® Type F ö Narrow Slot Wiring Duct (Light Gray) Narrow finger/slot design allows further fanning of wires for neater wire management in high-density control panels. Duct base and cover form a flush sidewall. Base and cover sold separately. Specifications Made of lead-free PVC UL Recognized continuous use temperature: 50¡C (122¡F) UL94 Flammability Rating of V-0 Conforms with NFPA 79-2002 section 14.3.1 requirement for flame retardant material Available in Light Gray and White Provided with mounting holes

Panduct® Type F ö Narrow Slot Wiring Duct (Light Gray)
Narrow finger/slot design allows further fanning of wires for neater wire management in high-density control panels.
Duct base and cover form a flush sidewall.
Base and cover sold separately.
Specifications

  • Made of lead-free PVC
  • UL Recognized continuous use temperature: 50¡C (122¡F)
  • UL94 Flammability Rating of V-0
  • Conforms with NFPA 79-2002 section 14.3.1 requirement for flame retardant material
  • Available in Light Gray and White
  • Provided with mounting holes
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Wiring Ducts Wiring Ducts
Product Number 298-18281-ND 70044130
Product Name Wire Ducts, Raceways Narrow Slotted Duct, PVC,3in X 3in X 6ft,LGRY, Adhes Back
Wire Duct Style Slotted Slotted
Material Poly-Vinyl Chloride (PVC) Lead-Free Polyvinylchloride
Colors Available Gray, Light Light Gray
Features Adhesive Backing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Trunking - 2339184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Colors Available White
Standard Length 6.56 ft (2 m)
View Details
Unslotted Wall Wire Ducts with Lid - B100x80US/W-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available White
View Details
Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details