Panduit Corp. Wire Ducts, Raceways F2X4WH6

Description
"WIRE DUCT SLOTTED SCREW 16"" WHIT"
Request a Quote Datasheet
Description
"WIRE DUCT SLOTTED SCREW 16"" WHIT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Ducts, Raceways - 298-F2X4WH6-16-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-F2X4WH6-16-ND
Wire Ducts, Raceways 298-F2X4WH6-16-ND
"WIRE DUCT SLOTTED SCREW 16"" WHIT"

"WIRE DUCT SLOTTED SCREW 16"" WHIT"

Buy Now Datasheet
Wire Ducts, Raceways - 298-F2X4WH6-72-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-F2X4WH6-72-ND
Wire Ducts, Raceways 298-F2X4WH6-72-ND
Wire Duct White Slotted (Raceway), Base Screw 6.00' (1.83m)

Wire Duct White Slotted (Raceway), Base Screw 6.00' (1.83m)

Buy Now Datasheet
Wire Ducts, Raceways - 298-F2X4WH6-23-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-F2X4WH6-23-ND
Wire Ducts, Raceways 298-F2X4WH6-23-ND
"WIRE DUCT SLOTTED SCREW 23"" WHIT"

"WIRE DUCT SLOTTED SCREW 23"" WHIT"

Buy Now Datasheet
Wire Ducts, Raceways - 298-F2X4WH6-12-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-F2X4WH6-12-ND
Wire Ducts, Raceways 298-F2X4WH6-12-ND
"WIRE DUCT SLOTTED SCREW 12"" WHIT"

"WIRE DUCT SLOTTED SCREW 12"" WHIT"

Buy Now Datasheet
Wire Ducts, Raceways - 298-F2X4WH6-24-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-F2X4WH6-24-ND
Wire Ducts, Raceways 298-F2X4WH6-24-ND
"WIRE DUCT SLOTTED SCREW 24"" WHIT"

"WIRE DUCT SLOTTED SCREW 24"" WHIT"

Buy Now Datasheet
Wire Ducts, Raceways - 298-F2X4WH6-20-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-F2X4WH6-20-ND
Wire Ducts, Raceways 298-F2X4WH6-20-ND
"WIRE DUCT SLOTTED SCREW 20"" WHIT"

"WIRE DUCT SLOTTED SCREW 20"" WHIT"

Buy Now Datasheet
Wire Ducts, Raceways - 298-F2X4WH6-22-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-F2X4WH6-22-ND
Wire Ducts, Raceways 298-F2X4WH6-22-ND
"WIRE DUCT SLOTTED SCREW 22"" WHIT"

"WIRE DUCT SLOTTED SCREW 22"" WHIT"

Buy Now Datasheet
Wire Ducts, Raceways - 298-F2X4WH6-21-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-F2X4WH6-21-ND
Wire Ducts, Raceways 298-F2X4WH6-21-ND
"WIRE DUCT SLOTTED SCREW 21"" WHIT"

"WIRE DUCT SLOTTED SCREW 21"" WHIT"

Buy Now Datasheet
Wire Ducts, Raceways - 298-F2X4WH6-19-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-F2X4WH6-19-ND
Wire Ducts, Raceways 298-F2X4WH6-19-ND
"WIRE DUCT SLOTTED SCREW 19"" WHIT"

"WIRE DUCT SLOTTED SCREW 19"" WHIT"

Buy Now Datasheet
Wire Ducts, Raceways - 298-F2X4WH6-15-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-F2X4WH6-15-ND
Wire Ducts, Raceways 298-F2X4WH6-15-ND
"WIRE DUCT SLOTTED SCREW 15"" WHIT"

"WIRE DUCT SLOTTED SCREW 15"" WHIT"

Buy Now Datasheet
Wire Ducts, Raceways - 298-F2X4WH6-13-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-F2X4WH6-13-ND
Wire Ducts, Raceways 298-F2X4WH6-13-ND
"WIRE DUCT SLOTTED SCREW 13"" WHIT"

"WIRE DUCT SLOTTED SCREW 13"" WHIT"

Buy Now Datasheet
Wire Ducts, Raceways - 298-F2X4WH6-14-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-F2X4WH6-14-ND
Wire Ducts, Raceways 298-F2X4WH6-14-ND
"WIRE DUCT SLOTTED SCREW 14"" WHIT"

"WIRE DUCT SLOTTED SCREW 14"" WHIT"

Buy Now Datasheet
Wire Ducts, Raceways - 298-F2X4WH6-18-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-F2X4WH6-18-ND
Wire Ducts, Raceways 298-F2X4WH6-18-ND
"WIRE DUCT SLOTTED SCREW 18"" WHIT"

"WIRE DUCT SLOTTED SCREW 18"" WHIT"

Buy Now Datasheet
Wire Ducts, Raceways - 298-F2X4WH6-17-ND - DigiKey
Thief River Falls, MN, United States
Wire Ducts, Raceways
298-F2X4WH6-17-ND
Wire Ducts, Raceways 298-F2X4WH6-17-ND
"WIRE DUCT SLOTTED SCREW 17"" WHIT"

"WIRE DUCT SLOTTED SCREW 17"" WHIT"

Buy Now Datasheet
Narrow Slotted Duct, PVC,2in X 4in X 6ft,WHITE - 70044127 - Allied Electronics, Inc.
Fort Worth, TX, USA
Narrow Slotted Duct, PVC,2in X 4in X 6ft,WHITE
70044127
Narrow Slotted Duct, PVC,2in X 4in X 6ft,WHITE 70044127
Panduct® Type F - Narrow Slot Wiring Duct (White) Narrow finger/slot design allows further fanning of wires for neater wire management in high-density control panels. Duct base and cover form a flush sidewall. Base and cover sold separately. Specifications Made of lead-free PVC UL Recognized continuous use temperature: 122¡F (50¡C) UL94 Flammability Rating of V-0 Conforms with NFPA 79-2002 section 14.3.1 requirement for flame retardant material Available in Light Gray and White Provided with mounting holes

Panduct® Type F - Narrow Slot Wiring Duct (White)
Narrow finger/slot design allows further fanning of wires for neater wire management in high-density control panels.
Duct base and cover form a flush sidewall.
Base and cover sold separately.
Specifications

  • Made of lead-free PVC
  • UL Recognized continuous use temperature: 122¡F (50¡C)
  • UL94 Flammability Rating of V-0
  • Conforms with NFPA 79-2002 section 14.3.1 requirement for flame retardant material
  • Available in Light Gray and White
  • Provided with mounting holes
Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey Allied Electronics, Inc.
Product Category Wiring Ducts Wiring Ducts Wiring Ducts Wiring Ducts Wiring Ducts Wiring Ducts Wiring Ducts Wiring Ducts Wiring Ducts Wiring Ducts Wiring Ducts Wiring Ducts Wiring Ducts Wiring Ducts Wiring Ducts
Product Number 298-F2X4WH6-16-ND 298-F2X4WH6-72-ND 298-F2X4WH6-23-ND 298-F2X4WH6-12-ND 298-F2X4WH6-24-ND 298-F2X4WH6-20-ND 298-F2X4WH6-22-ND 298-F2X4WH6-21-ND 298-F2X4WH6-19-ND 298-F2X4WH6-15-ND 298-F2X4WH6-13-ND 298-F2X4WH6-14-ND 298-F2X4WH6-18-ND 298-F2X4WH6-17-ND 70044127
Product Name Wire Ducts, Raceways Wire Ducts, Raceways Wire Ducts, Raceways Wire Ducts, Raceways Wire Ducts, Raceways Wire Ducts, Raceways Wire Ducts, Raceways Wire Ducts, Raceways Wire Ducts, Raceways Wire Ducts, Raceways Wire Ducts, Raceways Wire Ducts, Raceways Wire Ducts, Raceways Wire Ducts, Raceways Narrow Slotted Duct, PVC,2in X 4in X 6ft,WHITE
Wire Duct Style Slotted Slotted Slotted Slotted Slotted Slotted Slotted Slotted Slotted Slotted Slotted Slotted Slotted Slotted Slotted
Material Poly-Vinyl Chloride (PVC) Poly-Vinyl Chloride (PVC) Poly-Vinyl Chloride (PVC) Poly-Vinyl Chloride (PVC) Poly-Vinyl Chloride (PVC) Poly-Vinyl Chloride (PVC) Poly-Vinyl Chloride (PVC) Poly-Vinyl Chloride (PVC) Poly-Vinyl Chloride (PVC) Poly-Vinyl Chloride (PVC) Poly-Vinyl Chloride (PVC) Poly-Vinyl Chloride (PVC) Poly-Vinyl Chloride (PVC) Poly-Vinyl Chloride (PVC) Lead-Free Polyvinylchloride
Colors Available White White White White White White White White White White White White White White White
Standard Length 1.33 ft (0.4054 m) 6 ft (1.83 m) 1.92 ft (0.5852 m) 1 ft (0.3048 m) 2 ft (0.6096 m) 1.67 ft (0.5090 m) 1.83 ft (0.5578 m) 1.75 ft (0.5334 m) 1.58 ft (0.4816 m) 1.25 ft (0.3810 m) 1.08 ft (0.3292 m) 1.17 ft (0.3566 m) 1.5 ft (0.4572 m) 1.42 ft (0.4328 m) 6 ft (1.83 m)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Trunking - 2339191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Colors Available Black
Standard Length 3.28 ft (1 m)
View Details
Fiber Cable Management - Spools -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
View Details
Standard Slot Wire Ducts with Lid - B60x80S-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
View Details