Panduit Corp. Label Printer Tape, Vinyl, White; Label Tape Type Panduit F100X150AJC

Description
LABEL PRINTER TAPE, VINYL, WHITE; Label Tape Type:-; Tape Length:1.5"; Tape Width:25.4mm; Tape Material:Vinyl; Label Tape Colour:White; For Use With:Panduit PanTher LS8E Series Printers; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
Description
LABEL PRINTER TAPE, VINYL, WHITE; Label Tape Type:-; Tape Length:1.5"; Tape Width:25.4mm; Tape Material:Vinyl; Label Tape Colour:White; For Use With:Panduit PanTher LS8E Series Printers; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape, Vinyl, White; Label Tape Type Panduit - 61AC7643 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape, Vinyl, White; Label Tape Type Panduit
61AC7643
Label Printer Tape, Vinyl, White; Label Tape Type Panduit 61AC7643
LABEL PRINTER TAPE, VINYL, WHITE; Label Tape Type:-; Tape Length:1.5"; Tape Width:25.4mm; Tape Material:Vinyl; Label Tape Colour:White; For Use With:Panduit PanTher LS8E Series Printers; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

LABEL PRINTER TAPE, VINYL, WHITE; Label Tape Type:-; Tape Length:1.5"; Tape Width:25.4mm; Tape Material:Vinyl; Label Tape Colour:White; For Use With:Panduit PanTher LS8E Series Printers; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 61AC7643
Product Name Label Printer Tape, Vinyl, White; Label Tape Type Panduit
Carrier / Backing Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyester
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0049 inches (0.1240 mm)
View Details