Wire Duct White Slotted (Raceway), Base Screw 6.00' (1.83m)
Panduct® Type F - Narrow Slot Wiring Duct (White)
Narrow finger/slot design allows further fanning of wires for neater wire management in high-density control panels.
Duct base and cover form a flush sidewall.
Base and cover sold separately.
Specifications
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Wiring Ducts | Wiring Ducts |
| Product Number | 298-18101-ND | 70044098 |
| Product Name | Wire Ducts, Raceways | Narrow Slotted Duct, PVC,1.5in X 2in X 6ft,WHITE |
| Wire Duct Style | Slotted | Slotted |
| Material | Poly-Vinyl Chloride (PVC) | Lead-Free Polyvinylchloride |
| Colors Available | White | White |
| Standard Length | 6 ft (1.83 m) | 6 ft (1.83 m) |