Panduit Corp. Terminals - Spade Connectors EV18-10FB-L

Description
STRONGHOLD FORK TERMINAL, VINYL
Request a Quote Datasheet
Description
STRONGHOLD FORK TERMINAL, VINYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-16787-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-16787-ND
Terminals - Spade Connectors 298-16787-ND
STRONGHOLD FORK TERMINAL, VINYL

STRONGHOLD FORK TERMINAL, VINYL

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
EV18-10FB-L
Terminals EV18-10FB-L
Terminals Fork Terminal, vinyl insulated, 22 - 18 AWG, #10 Stud Size.

Terminals Fork Terminal, vinyl insulated, 22 - 18 AWG, #10 Stud Size.

Buy Now Datasheet
Terminal, Fork Tongue, #10, 18Awg; Product Range Panduit - 72AC7890 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #10, 18Awg; Product Range Panduit
72AC7890
Terminal, Fork Tongue, #10, 18Awg; Product Range Panduit 72AC7890
TERMINAL, FORK TONGUE, #10, 18AWG; Product Range:StrongHold Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #10, 18AWG; Product Range:StrongHold Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-16787-ND EV18-10FB-L 72AC7890
Product Name Terminals - Spade Connectors Terminals Terminal, Fork Tongue, #10, 18Awg; Product Range Panduit
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Un-insulated Ferrules - 2815.5 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 350 MCM
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details