Panduit Corp. Cable Supports and Fasteners - ER1.25-E4-X ER1.25-E4-X

Description
Manufacturer: Panduit Corp Win Source Part Number: 1037388-ER1.25-E4-X Packaging: Bulk Type: Clip, Wire Saddle Color: Black Length: 2.900" (73.66mm) Mounting: Fastener Height: 2.000" (50.80mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.950" (24.13mm) Type Attributes: Elastic Retainer Opening Size: 1.250" (31.75mm) Screw Size: #4 Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 1037388-ER1.25-E4-X Packaging: Bulk Type: Clip, Wire Saddle Color: Black Length: 2.900" (73.66mm) Mounting: Fastener Height: 2.000" (50.80mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.950" (24.13mm) Type Attributes: Elastic Retainer Opening Size: 1.250" (31.75mm) Screw Size: #4 Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Supports and Fasteners - ER1.25-E4-X
1037388-ER1.25-E4-X
Cable Supports and Fasteners - ER1.25-E4-X 1037388-ER1.25-E4-X
Manufacturer: Panduit Corp Win Source Part Number: 1037388-ER1.25-E4-X Packaging: Bulk Type: Clip, Wire Saddle Color: Black Length: 2.900" (73.66mm) Mounting: Fastener Height: 2.000" (50.80mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.950" (24.13mm) Type Attributes: Elastic Retainer Opening Size: 1.250" (31.75mm) Screw Size: #4 Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Panduit Corp
Win Source Part Number: 1037388-ER1.25-E4-X
Packaging: Bulk
Type: Clip, Wire Saddle
Color: Black
Length: 2.900" (73.66mm)
Mounting: Fastener
Height: 2.000" (50.80mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.950" (24.13mm)
Type Attributes: Elastic Retainer
Opening Size: 1.250" (31.75mm)
Screw Size: #4
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1037388-ER1.25-E4-X
Product Name Cable Supports and Fasteners - ER1.25-E4-X
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details