"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated"
StrongHold EDV10-250M-Q Disconnect, Yel
MALE DISCONNECT, 6.3MM, 12-10AWG, YELLOW; Product Range:StrongHold Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes
| DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-16688-ND | EDV10-250M-Q | 72AC7887 |
| Product Name | Quick Connects, Quick Disconnect Connectors | PNDT Solderless Terminals | Male Disconnect, 6.3Mm, 12-10Awg, Yellow; Product Range Panduit |
| Gender | Male / Plug |