"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Terminals Female Disconnect, nylon fully insulated, 22 - 18 AWG, .250 X .032 tab size.
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-16682-ND | EDNF18-250FIB-Q |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminals |
| Gender | Female / Jack | |
| Mounting | Free Hanging (In-Line) | |
| Contact Size (AWG) | 18 to 22 AWG |